Status: | Active |
---|---|
Series: | LM317 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,007
in stock
|
Buy Now | |
element14
from US$0.34
|
1,007
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,007
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
401
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,350
in stock
|
Buy Now | |
Avnet Silica
-
|
5,250
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now |
Output Current in Excess of 1.5 A |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting Constant with Temperature |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking many Fixed Voltages Standard Application |
Automotive Device for Wide Temperature Range - NCV317 |
Pb-Free Packages are Available |
Description | LM317, TJ = 0° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 1.5 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 2.25 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | D2PAK-3 |
LM317 Series 1.5 A 1.2 - 37 V Adjustable Output Voltage Regulator - D2PAK | Future Electronics |
Ic, Pos Volt Reg, 1.5A, 37V, To263-3 | Newark Electronics |
IC, POS VOLT REG, 1.5A, 37V, TO263-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
1.5A, Adj Output, +ve V Reg, LM317D2TG | RS |
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(2+Tab) D2PAK Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM317D2TG?
Additional datasheets, footprints and schematics for LM317D2TG are listed on our Part Details page. You can also find images and similar parts to LM317D2TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317D2TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317D2TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317D2TG fall under?
The LM317D2TG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317D2TG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317D2TG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317D2TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317D2TG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM317D2TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317D2TG often in real-time on the comparison pages.
What if I can't find stock of LM317D2TG?
You can fill out our help required form which you can use to request a quote for LM317D2TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.