Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 2.2A |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 317 |
IC Generic Number | 2 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
V REG ADJ +1.2/37V, D2-PAK-3, 317 | element14 |
Where can I find additional details, specifications and documents for a LM317D2T?
Additional datasheets, footprints and schematics for LM317D2T are listed on our Part Details page. You can also find images and similar parts to LM317D2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317D2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317D2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317D2T fall under?
The LM317D2T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317D2T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317D2T you can contact the distributor directly for product support, shipping queries etc.
Is the LM317D2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317D2T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM317D2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317D2T often in real-time on the comparison pages.
What if I can't find stock of LM317D2T?
You can fill out our help required form which you can use to request a quote for LM317D2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.