Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.71 |
No stock
|
Buy Now | |
Newark Electronics | US$0.47 |
-
|
Buy Now | |
Future Electronics | US$0.36 |
-
|
Buy Now | |
Avnet America | US$0.36 |
-
|
Buy Now | |
Avnet Asia | US$0.26 |
-
|
Buy Now | |
Distrelec | US$1.53 |
-
|
Buy Now | |
element14 | US$0.42 |
-
|
Buy Now | |
Farnell | US$0.40 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Output Current in Excess of 1.5 A |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting Constant with Temperature |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking many Fixed Voltages Standard Application |
Automotive Device for Wide Temperature Range - NCV317 |
Pb-Free Packages are Available |
Description | LM317, TJ = -40° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 1.5 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 2.25 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Voltage regulator,LM317BT 37V | RS |
Adjustable Ldo Voltage Regulator, 1.2V To 37V, 1.5A To220 | Newark Electronics |
LM Series 1.5 A Adjustable Surface Mount Voltage Regulator - TO-263-3 | Future Electronics |
Standard Regulator Pos 1.2V to 37V 0.4A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
onsemi Linear Voltage Regulator TO-220 37V 1.5A | Distrelec |
V REG ADJ +1.2/37V, TO-220-3, 317 | element14 |
Where can I find additional details, specifications and documents for a LM317BTG?
Additional datasheets, footprints and schematics for LM317BTG are listed on our Part Details page. You can also find images and similar parts to LM317BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317BTG fall under?
The LM317BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317BTG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317BTG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for LM317BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317BTG often in real-time on the comparison pages.
What if I can't find stock of LM317BTG?
You can fill out our help required form which you can use to request a quote for LM317BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.