Status: | Unknown |
---|---|
Series: | 37V 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,080
in stock
|
Buy Now | |
element14
from US$0.30
|
12,262
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
11,980
in stock
|
Buy Now | |
Farnell
from US$0.25
|
11,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,317
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
2,279
in stock
|
Buy Now | |
Micros
from US$0.23
|
750
in stock
|
Buy Now | |
Avnet Silica
-
|
2,250
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 37V 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
LINEAR VOLT REG, 37V, 1.5A, TO-220-3 | element14 |
Linear Volt Reg, 37V, 1.5A, To-220-3 | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Voltage Regulator, Positive, 1.2 ... 37V, 2.2A, TO-220 | Distrelec |
1.2-37V 400mA Adj. Volt. Regulator TO220 | RS |
Standard Regulator Pos 1.2V to 37V 0.4A 3-Pin(3+Tab) TO-220AB | Micros |
LDO Regulator Pos 1.2V to 37V 1.5A 3-Pin TO-220 | Avnet Silica |
Linear Voltage Regulators 1.2 V to 37 V adjustable volt regulators | Future Electronics |
Where can I find additional details, specifications and documents for a LM317BT?
Additional datasheets, footprints and schematics for LM317BT are listed on our Part Details page. You can also find images and similar parts to LM317BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317BT fall under?
The LM317BT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317BT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317BT you can contact the distributor directly for product support, shipping queries etc.
Is the LM317BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317BT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for LM317BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317BT often in real-time on the comparison pages.
What if I can't find stock of LM317BT?
You can fill out our help required form which you can use to request a quote for LM317BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.