LM3151MHE-3.3 Semiconductors - ICs by Texas Instruments

SIMPLE SWITCHER 6~42V 14TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Supply Voltage Min 6V
Supply Voltage Max 42V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 90%
Controller IC Case Style HTSSOP
No. of Pins 14Pins
Switching Frequency 250kHz
Topology Synchronous Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3151
Dropout Voltage Vdo 330mV
Frequency 250kHz
Input Voltage Max 42V
Operating Temperature Range -40°C to +125°C
Output Current 12A
Output Current Max 15A
Output Voltage 3.3V
Primary Input Voltage 18V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3151MHE-3.3?

Additional datasheets, footprints and schematics for LM3151MHE-3.3 are listed on our Part Details page. You can also find images and similar parts to LM3151MHE-3.3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3151MHE-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3151MHE-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3151MHE-3.3 fall under?

The LM3151MHE-3.3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3151MHE-3.3 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3151MHE-3.3 you can contact the distributor directly for product support, shipping queries etc.

Is the LM3151MHE-3.3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3151MHE-3.3 have stock available?

There is no stock from authorised distributors for LM3151MHE-3.3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3151MHE-3.3 often in real-time on the comparison pages.

What if I can't find stock of LM3151MHE-3.3?

You can fill out our help required form which you can use to request a quote for LM3151MHE-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay