Status: | Active |
---|---|
Series: | LM311 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
5,980
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
242,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
22,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
15,575
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2,370
in stock
|
Buy Now | |
Micros
from US$0.11
|
2,025
in stock
|
Buy Now | |
element14
from US$0.25
|
1,713
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,713
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Kruse
-
|
1,241
in stock
|
Buy Now |
Output current: 50mA |
Maximum input current: 150nA |
Differential input voltage range: ±30V |
Maximum offset current: 20nA |
Supply voltage: +5V to ±15V |
Power consumption:135mW at ±15V |
Product Specifications |
---|
DS1010 Voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM311 Series Single 15V 250 nA SMT Low Input Current Voltage Comparator - SOIC-8 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM311DT | Newark Electronics |
Comparator Single ±15V/30V 8-Pin SO N T/R | Avnet America |
IC: comparator | Transfer Multisort Elektronik |
Voltage Comparator with Strobe 70C SOIC8 | RS |
Comp +-18V 200ns SO8 | Schukat Electronic |
ST Comparator, Voltage, Single / Dual, 30V, SOIC | Distrelec |
Single Voltage Comparator | Micros |
COMPARATOR, SINGLE, 200NS, SOIC-8 | element14 |
Comparator Single �15V/30V 8-Pin SO N T/R | Avnet Silica |
IC AMP COMP LM311 SOIC-8 | Kruse |
Where can I find additional details, specifications and documents for a LM311DT?
Additional datasheets, footprints and schematics for LM311DT are listed on our Part Details page. You can also find images and similar parts to LM311DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311DT fall under?
The LM311DT is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311DT when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM311DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM311DT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for LM311DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311DT often in real-time on the comparison pages.
What if I can't find stock of LM311DT?
You can fill out our help required form which you can use to request a quote for LM311DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.