LM3103MHX/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV SYNC BUCK 1MHZ HTSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$3.25
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.50
152,451
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.72
-
Buy Now
Logo for element14
element14
from US$3.91
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 750mA
Output Voltage Min 600mV
Output Voltage Max 7V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Synchronous 1MHz 0.75A Step-Down Voltage Regulator | Texas Instruments
Dc/Dc Conv, Sync Buck, 1Mhz, Htssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3103MHX/NOPB?

Additional datasheets, footprints and schematics for LM3103MHX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3103MHX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3103MHX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3103MHX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3103MHX/NOPB fall under?

The LM3103MHX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3103MHX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3103MHX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3103MHX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3103MHX/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3103MHX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3103MHX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3103MHX/NOPB?

You can fill out our help required form which you can use to request a quote for LM3103MHX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay