LM31-00000F-015PG Pressure Sensors by TE Connectivity

15PSIG LIQUID LEVEL PRESSURE TRANSDUCER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$103.52

Distributor Stock
Logo for Newark
Newark
from US$103.52
No stock
Buy Now
Logo for TE Store
TE Store
from US$233.56
60
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$169.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$222.11
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$175.62
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$179.34
-
Buy Now
Logo for Sager
Sager
from US$191.29
-
Buy Now

Specifications

Port Material PVC, 316L
Pressure Port/Fitting 1/2 MNPT
Electrical Connection Cable 1 ft
Dimensions Dia 28.6mm, Dia 1.12in
Supply Voltage 5V
Output/Span .5 – 4.5 V
Overpressure 3X Rated
Pressure 15psi
Accuracy ±0.1% Span
Type Gage
Sensor Type Liquid Level Pressure Transducers
Operating Temperature Range -20 – 70°C, -4 – 158°F

Alternative Descriptions

15PSIG LIQUID LEVEL PRESSURE TRANSDUCER Pressure Sensor Type: Industrial Pressure Transducer Submersible Pressure Transducer Pressure: 1.034 bar Pressure: 15 psi Pressure Type: Gauge Supply Voltage Range: 5 V Industrial Pressure Transducer 1.034 bar 15 psi | Liquid Level Pressure Transducer | Part Number: LM31-00000F-015PG | Internal Number: LM31-00000F-015PG | TE Connectivity | TE Store
15Psig Liquid Level Pressure Transducer |Te Connectivity Sensors LM31-00000F-015PG | Newark Electronics
Pressure Sensor 0.5V to 4.5V 0Psi to 15Psi Gauge | Avnet America
Sensor | RS Americas
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors 15PSIG LIQUID LEVEL PRESSURE TRANSDUCER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM31-00000F-015PG?

Additional datasheets, footprints and schematics for LM31-00000F-015PG are listed on our Part Details page. You can also find images and similar parts to LM31-00000F-015PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM31-00000F-015PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM31-00000F-015PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM31-00000F-015PG fall under?

The LM31-00000F-015PG is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to LM31-00000F-015PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM31-00000F-015PG you can contact the distributor directly for product support, shipping queries etc.

Is the LM31-00000F-015PG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM31-00000F-015PG have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for LM31-00000F-015PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM31-00000F-015PG often in real-time on the comparison pages.

What if I can't find stock of LM31-00000F-015PG?

You can fill out our help required form which you can use to request a quote for LM31-00000F-015PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay