LM31-00000F-002PG

Sensors

> Pressure Sensors

> Pressure Transducers

distributor space
Organise Price Comparison Results by
Distributor Statistics for LM31-00000F-002PG
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM31-00000F-002PG
Series Information for LM31-00000F-002PG - TE Connectivity
  • Status: Active
  • Product Code: CEDZ
  • Global Product Line: V19
  • GPL Description: Sensors Products

Description

2PSIG LIQUID LEVEL PRESSURE TRANSDUCER

Specifications

Port Material:
316L, PVC
Pressure Port/Fitting:
1/2 MNPT
Electrical Connection:
Cable 1 ft
Dimensions:
Dia 28.6mm, Dia 1.12in
Supply Voltage:
5V
Overpressure:
3X Rated
Pressure:
2psi
Accuracy:
±0.1% Span
Output/Span:
.5 – 4.5 V
Sensor Type:
Liquid Level Pressure Transducers
Type:
Gage
Operating Temperature Range:
-20 – 70°C, -4 – 158°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Pressure Sensor 0.5V to 4.5V 0Psi to 2Psi Gauge
Allied Electronics, Inc
Sensor;LM31-00000F-002PG;Pressure;LM31-00000F-002PG
Avnet Europe
Pressure Sensor 0.5V to 4.5V 0Psi to 2Psi Gauge