LM31-00000F-001PG Pressure Sensors by TE Connectivity

1PSIG LIQUID LEVEL PRESSURE TRANSDUCER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$169.29

Distributor Stock
Logo for RS
RS
from US$184.43
19
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$209.02
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$184.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$169.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$315.69
-
Buy Now
Logo for element14
element14
from US$201.40
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$193.46
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$172.18
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$179.34
-
Buy Now
Logo for Sager
Sager
from US$191.29
-
Buy Now
Logo for Farnell
Farnell
from US$187.29
-
Buy Now

Specifications

Port Material PVC, 316L
Electrical Connection Cable 1 ft
Pressure Port/Fitting 1/2 MNPT
Dimensions Dia 28.6mm, Dia 1.12in
Supply Voltage 5V
Overpressure 3X Rated
Accuracy ±0.1% Span
Output/Span .5 – 4.5 V
Pressure 1psi
Sensor Type Liquid Level Pressure Transducers
Type Gage
Operating Temperature Range -20 – 70°C, -4 – 158°F

Alternative Descriptions

Liquid Level Pressure Transducers | RS
Pressure Sensor 0.5V to 4.5V 0Psi to 1Psi Gauge | Avnet Abacus
Pressure Sensor | Newark Electronics
Sensor | RS Americas
PRESSURE SENSOR, 1PSI, GAUGE, VOLTAGE | element14
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors 0-1psig 0.5-4.5V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM31-00000F-001PG?

Additional datasheets, footprints and schematics for LM31-00000F-001PG are listed on our Part Details page. You can also find images and similar parts to LM31-00000F-001PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM31-00000F-001PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM31-00000F-001PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM31-00000F-001PG fall under?

The LM31-00000F-001PG is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to LM31-00000F-001PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM31-00000F-001PG you can contact the distributor directly for product support, shipping queries etc.

Is the LM31-00000F-001PG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM31-00000F-001PG have stock available?

Authorised distributors including RS, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LM31-00000F-001PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM31-00000F-001PG often in real-time on the comparison pages.

What if I can't find stock of LM31-00000F-001PG?

You can fill out our help required form which you can use to request a quote for LM31-00000F-001PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay