Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -26V |
Input Voltage Max | 300mV |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
1-A, negative low-dropout voltage regulator | Texas Instruments |
Ldo Voltage Regulator, -5V, 1A, To-263 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2990SX-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2990SX-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2990SX-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2990SX-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2990SX-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2990SX-5.0/NOPB fall under?
The LM2990SX-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2990SX-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2990SX-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2990SX-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2990SX-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2990SX-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2990SX-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2990SX-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2990SX-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.