Status: | Unknown |
---|---|
Series: | 5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2940 |
Device Marking | LM2940T-5.0 |
IC Generic Number | 2940 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 26V |
Supply Voltage Min | 6.25V |
Voltage Regulator Type | Positive Fixed LDO |
Where can I find additional details, specifications and documents for a LM2940T-5.0?
Additional datasheets, footprints and schematics for LM2940T-5.0 are listed on our Part Details page. You can also find images and similar parts to LM2940T-5.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2940T-5.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2940T-5.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2940T-5.0 fall under?
The LM2940T-5.0 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2940T-5.0 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2940T-5.0 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2940T-5.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2940T-5.0 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Kruse have stock available or on a lead time for LM2940T-5.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2940T-5.0 often in real-time on the comparison pages.
What if I can't find stock of LM2940T-5.0?
You can fill out our help required form which you can use to request a quote for LM2940T-5.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.