Status: | Unknown |
---|---|
Series: | 12V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
261
in stock
|
Buy Now | |
Texas Instruments
from US$0.63
|
7,353
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
1,304
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
760
in stock
|
Buy Now | |
element14
from US$1.03
|
574
in stock
|
Buy Now | |
Farnell
from US$1.09
|
574
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
572
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
2
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 12V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2940 |
Device Marking | LM2940CT-12 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Nom. | 12V |
Primary Input Voltage | 17V |
Supply Voltage Max | 26V |
Supply Voltage Min | 13.6V |
Voltage Regulator Type | Positive Fixed LDO |
1-A, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO U-Reg +12V 1A TO220 | Schukat Electronic |
IC, V REG LDO +12V, 2940, TO-220-3 | element14 |
Texas Instruments LM2940CT-12 12V 1A Low Dropout Regulator | Rapid Electronics |
Voltage regulator,LM2940CT-12 12V | RS |
Ic, V Reg Ldo +12V, 2940, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2940CT-12/NOPB?
Additional datasheets, footprints and schematics for LM2940CT-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2940CT-12/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2940CT-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2940CT-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2940CT-12/NOPB fall under?
The LM2940CT-12/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2940CT-12/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2940CT-12/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2940CT-12/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2940CT-12/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Schukat Electronic, element14 and Farnell have stock available or on a lead time for LM2940CT-12/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2940CT-12/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2940CT-12/NOPB?
You can fill out our help required form which you can use to request a quote for LM2940CT-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.