Status: | Active |
---|---|
Series: | LM293 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
630,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
37,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
18,255
in stock
|
Buy Now | |
Micros
from US$0.10
|
9,549
in stock
|
Buy Now | |
element14
from US$0.28
|
7,588
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
7,578
in stock
|
Buy Now | |
Farnell
from US$0.25
|
7,578
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
2,500
in stock
|
Buy Now | |
RS
from US$0.38
|
2,260
in stock
|
Buy Now | |
Avnet Silica
-
|
922,500
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Wide single-supply voltage range or dual supplies: 2 V to 36 V or ±1 V to ±18 V |
Very low supply current (0.45 mA) independent of supply voltage (1 mW/comparator at 5 V) |
Low input bias current: 20 nA typ. |
Low input offset current: ±3 nA typ. |
Low input offset voltage: ±1 mV typ. |
Input common-mode voltage range includes ground |
Low output saturation voltage: 80 mV typ. (Isink = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Available in DFN8 2x2, MiniSO8, TSSOP8, and SO8 packages |
Product Specifications |
---|
DS0443 Low-power, dual-voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM293 Series Dual 36 V 250 nA SMT Low Power Voltage Comparator - SOIC-8 | Future Electronics |
2xComp +-18V 300ns SO8 | Schukat Electronic |
IC: comparator | Transfer Multisort Elektronik |
Dual Voltage Comparator | Micros |
COMPARATOR, DUAL, 1.3US, SOIC-8 | element14 |
Analogue Comparator, Dual, Voltage, 2, 1.3 S, 2V To 36V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics LM293DT | Newark Electronics |
ST Comparator, Low Power, Dual / Single, 36V, SO-8 | Distrelec |
Comparator Dual +/-18/36V SOIC8 | RS |
Comparator Dual �18V/36V 8-Pin SO N T/R | Avnet Silica |
Comparator Dual ±18V/36V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM293DT?
Additional datasheets, footprints and schematics for LM293DT are listed on our Part Details page. You can also find images and similar parts to LM293DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293DT fall under?
The LM293DT is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293DT when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM293DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM293DT have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Micros and element14 have stock available or on a lead time for LM293DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293DT often in real-time on the comparison pages.
What if I can't find stock of LM293DT?
You can fill out our help required form which you can use to request a quote for LM293DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.