Status: | Active |
---|---|
Series: | LM293 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
3,151
in stock
|
Buy Now | |
CoreStaff
from US$0.45
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
57,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now |
Wide single-supply voltage range or dual supplies: 2 V to 36 V or ±1 V to ±18 V |
Very low supply current (0.45 mA) independent of supply voltage (1 mW/comparator at 5 V) |
Low input bias current: 20 nA typ. |
Low input offset current: ±3 nA typ. |
Low input offset voltage: ±1 mV typ. |
Input common-mode voltage range includes ground |
Low output saturation voltage: 80 mV typ. (Isink = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Available in DFN8 2x2, MiniSO8, TSSOP8, and SO8 packages |
Product Specifications |
---|
DS0443 Low-power, dual-voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator Dual +/-18/36V SOIC8 | RS |
Comparator Dual �18V/36V 8-Pin SO N | Avnet Silica |
Comparator Dual ±18V/36V 8-Pin SO N | Avnet America |
COMPARATOR, DUAL, MICROPWR, 8SOIC | Farnell |
Status: | Unknown |
---|---|
Series: | LM293 |
RoHS: | Compliant |
Wide Single-Supply Range: 2.0 Vdc to 36 Vdc |
Split-Supply Range: +/-1.0 Vdc to +/-18 Vdc |
Very Low Current Drain Independent of Supply Voltage: 0.4 mA |
Low Input Bias Current: 25 nA |
Low Input Offset Current: 5.0 nA |
Low Input Offset Voltage: 2.0 mV (max) LM393A 5.0 mV (max) LM293/393 |
Input Common Mode Range to Ground Level |
Differential Input Voltage Range Equal to Power Supply Voltage |
Output Voltage Compatible with DTL, ECL, TTL, MOS, and CMOS Logic Levels |
ESD Clamps on the Inputs Increase the Ruggedness of the Device without Affecting Performance |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Comparator Features | Open Collector Open Drain |
IC Generic Number | 293 |
No.Comparators | 2 |
Operating Temperature Range | -25°C to +85°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Termination Type | Surface Mount Device |
IC: comparator | Transfer Multisort Elektronik |
Ic, Comparator, Dual, 1.3Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM293D?
Additional datasheets, footprints and schematics for LM293D are listed on our Part Details page. You can also find images and similar parts to LM293D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293D fall under?
The LM293D is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293D when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293D you can contact the distributor directly for product support, shipping queries etc.
Is the LM293D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM293D have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, CoreStaff, RS and Avnet Silica have stock available or on a lead time for LM293D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293D often in real-time on the comparison pages.
What if I can't find stock of LM293D?
You can fill out our help required form which you can use to request a quote for LM293D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.