Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.41 |
3,235
|
Buy Now | |
Future Electronics | US$0.40 |
82,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
3,535
|
Buy Now | |
element14 | US$0.43 |
3,235
|
Buy Now | |
Chip One Stop | US$0.53 |
2,500
|
Buy Now | |
EBV Elektronik | - |
2,500
|
Buy Now | |
Newark Electronics | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.46 |
-
|
Buy Now |
Wide single-supply voltage range or dual supplies: 2 V to 36 V or ±1 V to ±18 V |
Very low supply current (0.45 mA) independent of supply voltage (1 mW/comparator at 5 V) |
Low input bias current: 20 nA typ. |
Low input offset current: ±3 nA typ. |
Low input offset voltage: ±1 mV typ. |
Input common-mode voltage range includes ground |
Low output saturation voltage: 80 mV typ. (Isink = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Available in DFN8 2x2, MiniSO8, TSSOP8, and SO8 packages |
Product Specifications |
---|
DS0443 Low-power, dual-voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM293 Series 36 V 100 nA SMT Dual Low Power Voltage Comparator - SOIC-8 | Future Electronics |
IC: comparator | Transfer Multisort Elektronik |
DUAL COMPARATOR, 1.3US, SOIC-8 | element14 |
Comparator Dual �18V/36V 8-Pin SO N T/R | EBV Elektronik |
Dual Comparator, 1.3Us, Soic-8 | Newark Electronics |
Comparator Dual ±18V/36V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM293ADT?
Additional datasheets, footprints and schematics for LM293ADT are listed on our Part Details page. You can also find images and similar parts to LM293ADT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293ADT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293ADT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293ADT fall under?
The LM293ADT is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293ADT when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293ADT you can contact the distributor directly for product support, shipping queries etc.
Is the LM293ADT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM293ADT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Chip One Stop have stock available or on a lead time for LM293ADT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293ADT often in real-time on the comparison pages.
What if I can't find stock of LM293ADT?
You can fill out our help required form which you can use to request a quote for LM293ADT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.