LM2937IMPX-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 5V 0.5A SOT-223-4

Status: Unknown
Series: 5V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2937 is a positive voltage regulator capable of supplying up to 500 mA of load current. The use of a PNP power transistor provides a low dropout voltage characteristic. With a load current of 500 mA the minimum input to output voltage differential required for the output to remain in regulation is typically 0.5 V (1-V ensured maximum over the full operating temperature range). Special circuitry has been incorporated to minimize the quiescent current to typically only 10 mA with a full 500-mA load current when the input to output voltage differential is greater than 3 V. The LM2937 requires an output bypass capacitor for stability. As with most low dropout regulators, the ESR of this capacitor remains a critical design parameter, but the LM2937 includes special compensation circuitry that relaxes ESR requirements. The device is stable for all ESR below 3 Ω. This allows the use of low ESR chip capacitors. Ideally suited for automotive applications, the LM2937 will protect itself and any load circuitry from reverse battery connections, two-battery jumps, and up to 60V/−50-V load dump transients. Familiar regulator features such as short circuit and thermal shutdown protection are also built in.

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.97
-
Buy Now
Logo for element14
element14
from US$0.93
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 6V
Input Voltage Max 26V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 500mV
LDO Regulator Case Style SOT-223
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 5V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ldo, Fixed, 5V, 0.5A, Sot-223-4 | Newark Electronics
LDO, FIXED, 5V, 0.5A, SOT-223-4 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2937IMPX-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2937IMPX-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2937IMPX-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2937IMPX-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2937IMPX-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2937IMPX-5.0/NOPB fall under?

The LM2937IMPX-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2937IMPX-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2937IMPX-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2937IMPX-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2937IMPX-5.0/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2937IMPX-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2937IMPX-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2937IMPX-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2937IMPX-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay