LM2936MP-3.3/NOPB Power Management ICs - PMIC by Texas Instruments

IC V REG LINEAR 3.3V SMD FULL REEL

Status: Unknown
Series: 3.3V 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2936 ultra-low quiescent current regulator features low dropout voltage and low current in the standby mode. With less than 15-μA quiescent current at a 100-μA load, the LM2936 is ideally suited for automotive and other battery operated systems. The LM2936 retains all of the features that are common to low dropout regulators including a low dropout PNP pass device, short circuit protection, reverse battery protection, and thermal shutdown. The LM2936 has a 40-V maximum operating voltage limit, a −40°C to 125°C operating temperature range, and ±3% output voltage tolerance over the entire output current, input voltage, and temperature range. The LM2936 is available in a TO-92 through-hole package, as well as SOIC-8, VSSOP, SOT–223, and TO-252 surface mount packages.

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for RS
RS
from US$1.45
2,795
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.86
3,755
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.27
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.36
-
Buy Now
Logo for element14
element14
from US$2.48
-
Buy Now
Logo for Farnell
Farnell
from US$0.68
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 5.5V
Input Voltage Max 40V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA
Dropout Voltage Vdo 200mV
LDO Regulator Case Style SOT-223
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 50mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 3%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 3.3V
Primary Input Voltage 14V
Supply Voltage Max 60V
Supply Voltage Min 4V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive

Alternative Descriptions

50-mA, 60-V, low-IQ, low-dropout voltage regulator with reverse voltage protection | Texas Instruments
50mA,3.3V,LDO Voltage Reg.,LM2936MP-3.3 | RS
Ic, V Reg, Linear, 3.3V, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2936MP-3.3/NOPB?

Additional datasheets, footprints and schematics for LM2936MP-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2936MP-3.3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2936MP-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2936MP-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2936MP-3.3/NOPB fall under?

The LM2936MP-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2936MP-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2936MP-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2936MP-3.3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2936MP-3.3/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2936MP-3.3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2936MP-3.3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2936MP-3.3/NOPB?

You can fill out our help required form which you can use to request a quote for LM2936MP-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay