LM2931CD2TR4G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 100 mA, Ultra-High PSRR

Status: Unknown
Series: LM2931
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2931 series consists of positive fixed and adjustable output low dropout (LDO) linear voltage regulators that are specifically designed to maintain proper regulation with an extremely low input-to-output voltage differential. These devices are capable of supplying output currents in excess of 100 mA and feature a low bias current of 0.4 mA at 10 mA output. Designed primarily to survive in the harsh automotive environment, these devices will protect all external load circuitry from input fault conditions caused by reverse battery connection, two battery jump starts, and excessive line transients during load dump. This series also includes internal current limiting, thermal shutdown, and additionally, is able to withstand temporary power-up with mirror-image insertion. Due to the low dropout voltage and bias current specifications, the LM2931 series is ideally suited for battery powered industrial and consumer equipment where an extension of useful battery life is desirable. The 'C' suffix adjustable output regulators feature an output inhibit pin which is extremely useful in microprocessor-based systems.

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for element14
element14
from US$0.77
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Input-to-Output Voltage Differential of < 0.6 V @ 100 mA
Output Current in Excess of 100 mA
Low Bias Current
60 V Load Dump Protection
-50 V Reverse Transient Protection
Internal Current Limiting with Thermal Shutdown
Temporary Mirror-Image Protection
Ideally Suited for Battery Powered Equipment
Economical 5-Lead TO-220 Package with Two Optional Leadforms
Available in Surface Mount SOP-8, D2PAK and DPAK Packages
High Accuracy (+/-2%) Reference (LM2931AC) Available
Applications
Battery Powered Consumer Products
Automotive
End Products
Handheld Instruments

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO, ADJ, 2.7V-29.5V, 0.1A, TO-263-5 | element14
Ic,volt Regulator,adjustable,+1.24 To +29V,bipolar,sip,5Pin,plastic |Onsemi LM2931CD2TR4G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2931CD2TR4G?

Additional datasheets, footprints and schematics for LM2931CD2TR4G are listed on our Part Details page. You can also find images and similar parts to LM2931CD2TR4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2931CD2TR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931CD2TR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2931CD2TR4G fall under?

The LM2931CD2TR4G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to LM2931CD2TR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931CD2TR4G you can contact the distributor directly for product support, shipping queries etc.

Is the LM2931CD2TR4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for LM2931CD2TR4G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM2931CD2TR4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2931CD2TR4G often in real-time on the comparison pages.

What if I can't find stock of LM2931CD2TR4G?

You can fill out our help required form which you can use to request a quote for LM2931CD2TR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay