Status: | Unknown |
---|---|
Series: | LM2931 |
RoHS: | Compliant |
Input-to-Output Voltage Differential of < 0.6 V @ 100 mA |
Output Current in Excess of 100 mA |
Low Bias Current |
60 V Load Dump Protection |
-50 V Reverse Transient Protection |
Internal Current Limiting with Thermal Shutdown |
Temporary Mirror-Image Protection |
Ideally Suited for Battery Powered Equipment |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Available in Surface Mount SOP-8, D2PAK and DPAK Packages |
High Accuracy (+/-2%) Reference (LM2931AC) Available |
Applications |
---|
Battery Powered Consumer Products |
Automotive |
End Products |
---|
Handheld Instruments |
Compliance | Pb-free Halide free |
---|
LDO, ADJ, 0.1A, TO-263-5 | Farnell |
Where can I find additional details, specifications and documents for a LM2931CD2TG?
Additional datasheets, footprints and schematics for LM2931CD2TG are listed on our Part Details page. You can also find images and similar parts to LM2931CD2TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2931CD2TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931CD2TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2931CD2TG fall under?
The LM2931CD2TG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM2931CD2TG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931CD2TG you can contact the distributor directly for product support, shipping queries etc.
Is the LM2931CD2TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2931CD2TG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM2931CD2TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2931CD2TG often in real-time on the comparison pages.
What if I can't find stock of LM2931CD2TG?
You can fill out our help required form which you can use to request a quote for LM2931CD2TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.