Status: | Unknown |
---|---|
Series: | 5V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
3,926
in stock
|
Buy Now | |
element14
from US$0.38
|
3,926
in stock
|
Buy Now | |
Farnell
from US$0.44
|
3,926
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 37V |
Supply Voltage Max | 40V |
Supply Voltage Min | 6V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed Positive LDO Linear |
Fixed Ldo Voltage Regulator, 14V To 14V, 250Mv Dropout, 5Vout, 100Maout, To-92-3 Rohs Compliant: Yes |Stmicroelectronics LM2931AZ50R | Newark Electronics |
IC, VOLTAGE REGULATOR | element14 |
LM2931 Series 100 mA 5 V Fixed Through Hole VLDO Voltage Regulator - TO-92 | Future Electronics |
LDO Regulator 5V 0.1A TO92 | RS |
LDO Regulator Pos 5V 0.1A 3-Pin TO-92 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM2931AZ50R?
Additional datasheets, footprints and schematics for LM2931AZ50R are listed on our Part Details page. You can also find images and similar parts to LM2931AZ50R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2931AZ50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931AZ50R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2931AZ50R fall under?
The LM2931AZ50R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2931AZ50R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931AZ50R you can contact the distributor directly for product support, shipping queries etc.
Is the LM2931AZ50R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2931AZ50R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for LM2931AZ50R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2931AZ50R often in real-time on the comparison pages.
What if I can't find stock of LM2931AZ50R?
You can fill out our help required form which you can use to request a quote for LM2931AZ50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.