Status: | Active |
---|---|
Series: | LM2931 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
4,386
in stock
|
Buy Now | |
element14
from US$0.53
|
4,386
in stock
|
Buy Now | |
Farnell
from US$0.53
|
4,386
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
2,200
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input-to-Output Voltage Differential of < 0.6 V @ 100 mA |
Output Current in Excess of 100 mA |
Low Bias Current |
60 V Load Dump Protection |
-50 V Reverse Transient Protection |
Internal Current Limiting with Thermal Shutdown |
Temporary Mirror-Image Protection |
Ideally Suited for Battery Powered Equipment |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Available in Surface Mount SOP-8, D2PAK and DPAK Packages |
High Accuracy (+/-2%) Reference (LM2931AC) Available |
Applications |
---|
Battery Powered Consumer Products |
Automotive |
End Products |
---|
Handheld Instruments |
Description | LM2931, Vout: 5.0 V; ±3.8% |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.1 |
VI Min (V) | 2.5 |
VI Max (V) | 40 |
VDO Typ (V) | 0.16 |
Iq Typ (mA) | 0.4 |
PSRR (dB) | 90 |
Noise (µVrms) | 700 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Fixed Ldo Voltage Regulator, 14V To 40V, 160Mv Dropout, 5Vout, 100Maout, To-220-3 Rohs Compliant: Yes |Onsemi LM2931AT-5.0G | Newark Electronics |
IC, V REG LDO +5.0V, 2931, TO-220-3 | element14 |
LM2931 Series 100 mA 5 V Fixed Output Flange Mount LDO Regulator - TO-220 | Future Electronics |
ON Semiconductor, LM2931AT-5.0G | RS |
LDO Regulator Pos 5V 0.1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
Where can I find additional details, specifications and documents for a LM2931AT-5.0G?
Additional datasheets, footprints and schematics for LM2931AT-5.0G are listed on our Part Details page. You can also find images and similar parts to LM2931AT-5.0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2931AT-5.0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931AT-5.0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2931AT-5.0G fall under?
The LM2931AT-5.0G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM2931AT-5.0G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931AT-5.0G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2931AT-5.0G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2931AT-5.0G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for LM2931AT-5.0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2931AT-5.0G often in real-time on the comparison pages.
What if I can't find stock of LM2931AT-5.0G?
You can fill out our help required form which you can use to request a quote for LM2931AT-5.0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.