LM2931AMX-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 5V 0.1A SOIC-8

Status: Unknown
Series: 5V 100mA LDO Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.24


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.24
4
Buy Now
Logo for Newark Electronics Newark Electronics US$0.84
-
Buy Now
Logo for element14 element14 US$0.90
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 0V
Input Voltage Max 26V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Dropout Voltage Vdo 300mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 5V 100mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

100-mA, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments
Ldo, Fixed, 5V, 0.1A, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2931AMX-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2931AMX-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2931AMX-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2931AMX-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931AMX-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2931AMX-5.0/NOPB fall under?

The LM2931AMX-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2931AMX-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931AMX-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2931AMX-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2931AMX-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2931AMX-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2931AMX-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2931AMX-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2931AMX-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay