LM2931ADT-5.0RKG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 100 mA, Ultra-High PSRR


The LM2931 series consists of positive fixed and adjustable output low dropout (LDO) linear voltage regulators that are specifically designed to maintain proper regulation with an extremely low input-to-output voltage differential. These devices are capable of supplying output currents in excess of 100 mA and feature a low bias current of 0.4 mA at 10 mA output. Designed primarily to survive in the harsh automotive environment, these devices will protect all external load circuitry from input fault conditions caused by reverse battery connection, two battery jump starts, and excessive line transients during load dump. This series also includes internal current limiting, thermal shutdown, and additionally, is able to withstand temporary power-up with mirror-image insertion. Due to the low dropout voltage and bias current specifications, the LM2931 series is ideally suited for battery powered industrial and consumer equipment where an extension of useful battery life is desirable. The 'C' suffix adjustable output regulators feature an output inhibit pin which is extremely useful in microprocessor-based systems.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.24
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.30
4,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.65
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.21
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Input-to-Output Voltage Differential of < 0.6 V @ 100 mA
Output Current in Excess of 100 mA
Low Bias Current
60 V Load Dump Protection
-50 V Reverse Transient Protection
Internal Current Limiting with Thermal Shutdown
Temporary Mirror-Image Protection
Ideally Suited for Battery Powered Equipment
Economical 5-Lead TO-220 Package with Two Optional Leadforms
Available in Surface Mount SOP-8, D2PAK and DPAK Packages
High Accuracy (+/-2%) Reference (LM2931AC) Available
Applications
Battery Powered Consumer Products
Automotive
End Products
Handheld Instruments

Specifications

Description LM2931, Vout: 5.0 V; ±3.8%
Compliance Pb-free Halide free
Output Single
Polarity Positive
VO (V) 5
IO Typ (A) 0.1
VI Min (V) 2.5
VI Max (V) 40
VDO Typ (V) 0.16
Iq Typ (mA) 0.4
PSRR (dB) 90
Noise (µVrms) 700
Enable No
PowerGood No
Application Industrial
Package Type DPAK-3

Alternative Descriptions

LM2931ADT-5.0RKG, ANA 100MA 5V LDO VREG | RS
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic |Onsemi LM2931ADT-5.0RKG | Newark Electronics
LM2931 Series 5 V Fixed Output 100 mA SMT LDO Voltage Regulator - TO-252-3 | Future Electronics
LDO Regulator Pos 5V 0.1A 3-Pin(2+Tab) DPAK T/R | Avnet America
LM2931ADT-5.0RKG, LDOVoltageRegulator,100mA,5V +/-3.8%,Max. of 40Vin,3-Pin DPAK | ON Semiconductor LM2931ADT-5.0RKG | RS Americas
LDO, FIXED, 5V, 0.1A, TO-252-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2931ADT-5.0RKG?

Additional datasheets, footprints and schematics for LM2931ADT-5.0RKG are listed on our Part Details page. You can also find images and similar parts to LM2931ADT-5.0RKG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2931ADT-5.0RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931ADT-5.0RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2931ADT-5.0RKG fall under?

The LM2931ADT-5.0RKG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to LM2931ADT-5.0RKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931ADT-5.0RKG you can contact the distributor directly for product support, shipping queries etc.

Is the LM2931ADT-5.0RKG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for LM2931ADT-5.0RKG have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LM2931ADT-5.0RKG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2931ADT-5.0RKG often in real-time on the comparison pages.

What if I can't find stock of LM2931ADT-5.0RKG?

You can fill out our help required form which you can use to request a quote for LM2931ADT-5.0RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay