Status: | Unknown |
---|---|
Series: | LM2931 |
RoHS: | Compliant |
Input-to-Output Voltage Differential of < 0.6 V @ 100 mA |
Output Current in Excess of 100 mA |
Low Bias Current |
60 V Load Dump Protection |
-50 V Reverse Transient Protection |
Internal Current Limiting with Thermal Shutdown |
Temporary Mirror-Image Protection |
Ideally Suited for Battery Powered Equipment |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Available in Surface Mount SOP-8, D2PAK and DPAK Packages |
High Accuracy (+/-2%) Reference (LM2931AC) Available |
Applications |
---|
Battery Powered Consumer Products |
Automotive |
End Products |
---|
Handheld Instruments |
Compliance | Pb-free Halide free |
---|
LDO, FIXED, 5V, 0.1A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a LM2931ADT-5.0G?
Additional datasheets, footprints and schematics for LM2931ADT-5.0G are listed on our Part Details page. You can also find images and similar parts to LM2931ADT-5.0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2931ADT-5.0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931ADT-5.0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2931ADT-5.0G fall under?
The LM2931ADT-5.0G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM2931ADT-5.0G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931ADT-5.0G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2931ADT-5.0G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2931ADT-5.0G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM2931ADT-5.0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2931ADT-5.0G often in real-time on the comparison pages.
What if I can't find stock of LM2931ADT-5.0G?
You can fill out our help required form which you can use to request a quote for LM2931ADT-5.0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.