Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
2,814
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
37,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
3,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
2,814
in stock
|
Buy Now | |
element14
from US$0.52
|
2,814
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 26V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 90mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LM2931 Series 100 mA 3.3 V Fixed Output SMT VLDO Voltage Regulator - SOIC-8 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
So 8/A°/Very Low Drop Voltage Regulator | Newark Electronics |
SO 8/A°/VERY LOW DROP VOLTAGE REGULATOR | element14 |
LDO Regulator Pos 3.3V 0.1A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM2931AD33R?
Additional datasheets, footprints and schematics for LM2931AD33R are listed on our Part Details page. You can also find images and similar parts to LM2931AD33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2931AD33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931AD33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2931AD33R fall under?
The LM2931AD33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2931AD33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931AD33R you can contact the distributor directly for product support, shipping queries etc.
Is the LM2931AD33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2931AD33R have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2931AD33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2931AD33R often in real-time on the comparison pages.
What if I can't find stock of LM2931AD33R?
You can fill out our help required form which you can use to request a quote for LM2931AD33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.