Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Electro Enterprises
from US$1.57
|
2
in stock
|
Buy Now |
Frequency | 10kHz |
---|---|
Full Scale Range | - |
Linearity % | 0.3% |
Supply Voltage Range | 0V to 28V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 0.01MHz |
Base Number | 2917 |
Converter Type | Frequency / Voltage |
Input Voltage Max | 28V |
Linearity | ± 3% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 240µA |
Output Voltage Max | 8.3V |
Supply Current | 3.8mA |
Supply Voltage Max | 28V |
Where can I find additional details, specifications and documents for a LM2917N?
Additional datasheets, footprints and schematics for LM2917N are listed on our Part Details page. You can also find images and similar parts to LM2917N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2917N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2917N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2917N fall under?
The LM2917N is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2917N when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2917N you can contact the distributor directly for product support, shipping queries etc.
Is the LM2917N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2917N have stock available?
Authorised distributors including Electro Enterprises have stock available or on a lead time for LM2917N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2917N often in real-time on the comparison pages.
What if I can't find stock of LM2917N?
You can fill out our help required form which you can use to request a quote for LM2917N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.