Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency | 10kHz |
---|---|
Full Scale Range | - |
Linearity % | 0.3% |
Supply Voltage Range | 0V to 28V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Converter Type | Frequency / Voltage |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current Max | 240µA |
Output Voltage Max | 8.3V |
Supply Current | 3.8mA |
Where can I find additional details, specifications and documents for a LM2907N-8?
Additional datasheets, footprints and schematics for LM2907N-8 are listed on our Part Details page. You can also find images and similar parts to LM2907N-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2907N-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2907N-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2907N-8 fall under?
The LM2907N-8 is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2907N-8 when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2907N-8 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2907N-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2907N-8 have stock available?
There is no stock from authorised distributors for LM2907N-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2907N-8 often in real-time on the comparison pages.
What if I can't find stock of LM2907N-8?
You can fill out our help required form which you can use to request a quote for LM2907N-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.