Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
6,470
in stock
|
Buy Now | |
Texas Instruments
from US$0.72
|
2,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
1,096
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
-
|
Buy Now | |
element14
from US$2.09
|
-
|
Buy Now |
Frequency | - |
---|---|
Full Scale Range | - |
Linearity % | 0.3% |
Supply Voltage Range | 6V to 28V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency-to-voltage converter for ground or supply referred load up to 50 mA | Texas Instruments |
IC: f/U converter | Transfer Multisort Elektronik |
Frequency To Voltage Conv, 0.3%, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2907MX-8/NOPB?
Additional datasheets, footprints and schematics for LM2907MX-8/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2907MX-8/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2907MX-8/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2907MX-8/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2907MX-8/NOPB fall under?
The LM2907MX-8/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2907MX-8/NOPB when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2907MX-8/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2907MX-8/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2907MX-8/NOPB have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM2907MX-8/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2907MX-8/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2907MX-8/NOPB?
You can fill out our help required form which you can use to request a quote for LM2907MX-8/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.