Frequency | 10kHz |
---|---|
Full Scale Range | - |
Linearity % | 0.3% |
Supply Voltage Range | 28V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency-to-voltage converter for ground or supply referred load up to 50 mA | Texas Instruments |
IC: f/U converter | Transfer Multisort Elektronik |
F/V Converter, 28Vin, +/-0.3%, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2907M/NOPB?
Additional datasheets, footprints and schematics for LM2907M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2907M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2907M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2907M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2907M/NOPB fall under?
The LM2907M/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2907M/NOPB when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2907M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2907M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2907M/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2907M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2907M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2907M/NOPB?
You can fill out our help required form which you can use to request a quote for LM2907M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.