LM2904NG Amplifiers & Comparators by ON Semiconductor

Operational Amplifier, Single Supply, Dual

Status: Unknown
Series: LM2904
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Utilizing the circuit designs perfected for quad op-amps, this dual op-amp features low power drain, a common mode input voltage range extending to ground/VEE, and single supply or split supply operation. The LM358 series is equivalent to one-half of an LM324. These amplifiers have several distinct advantages over standard operational amplifier types in single supply applications. They can operate at supply voltages as low as 3.0 V or as high as 32 V, with quiescent currents about one-fifth of those associated with the MC1741 (on a per amplifier basis). The common mode input range includes the negative supply, thereby eliminating the necessity for external biasing components in many applications. The output voltage range also includes the negative power supply voltage.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Short Circuit Protected Outputs
True Differential Input Stage
Single Supply Operation: 3.0 V to 32 V
Low Input Bias Currents
Internally Compensated
Common Mode Range Extends to Negative Supply
Single and Split Supply Operation
ESD Clamps on the Inputs Increase Ruggedness of the Device without Affecting Operation
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

OP AMP, DUAL IND SPEC, 2904, DIP8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2904NG?

Additional datasheets, footprints and schematics for LM2904NG are listed on our Part Details page. You can also find images and similar parts to LM2904NG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2904NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904NG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2904NG fall under?

The LM2904NG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to LM2904NG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904NG you can contact the distributor directly for product support, shipping queries etc.

Is the LM2904NG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for LM2904NG have stock available?

Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for LM2904NG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2904NG often in real-time on the comparison pages.

What if I can't find stock of LM2904NG?

You can fill out our help required form which you can use to request a quote for LM2904NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay