Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 2904 |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +125°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 26V ± 1.5V to ± 13V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
OP-AMP, DUAL, 0.0029V, SOP-8 | Farnell |
Where can I find additional details, specifications and documents for a LM2904MX?
Additional datasheets, footprints and schematics for LM2904MX are listed on our Part Details page. You can also find images and similar parts to LM2904MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904MX fall under?
The LM2904MX is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2904MX when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904MX you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2904MX have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for LM2904MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904MX often in real-time on the comparison pages.
What if I can't find stock of LM2904MX?
You can fill out our help required form which you can use to request a quote for LM2904MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.