No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 26V ± 1.5V to ± 13V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
OP-AMP, DUAL, 0.0029V, SOP-8 | Farnell |
Op-Amp, Dual, 0.0029V, Sop-8 |Onsemi LM2904M | Newark Electronics |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 3V to 26V ± 1.5V to ± 13V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 26V |
Amplifier Type | Operational |
Base Number | 2904 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 7mV |
Op Amp Type | High Gain |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a LM2904M?
Additional datasheets, footprints and schematics for LM2904M are listed on our Part Details page. You can also find images and similar parts to LM2904M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904M fall under?
The LM2904M is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2904M when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904M you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2904M have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LM2904M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904M often in real-time on the comparison pages.
What if I can't find stock of LM2904M?
You can fill out our help required form which you can use to request a quote for LM2904M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.