Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | 3V to 26V ± 1.5V to ± 13V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 26V |
Op Amp Type | General Purpose |
Dual, 26-V, 700-kHz operational amplifier | Texas Instruments |
OP Amp Dual GP 13V/26V 8-Pin MSOP | RS |
Op-Amp, 700Khz, 0.3V/Us, Msop-8 | Newark Electronics |
OP-AMP, 700KHZ, 0.3V/US, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a LM2904DGKR?
Additional datasheets, footprints and schematics for LM2904DGKR are listed on our Part Details page. You can also find images and similar parts to LM2904DGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904DGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904DGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904DGKR fall under?
The LM2904DGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2904DGKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904DGKR you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904DGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2904DGKR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2904DGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904DGKR often in real-time on the comparison pages.
What if I can't find stock of LM2904DGKR?
You can fill out our help required form which you can use to request a quote for LM2904DGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.