Short Circuit Protected Outputs |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 32 V |
Low Input Bias Currents |
Internally Compensated |
Common Mode Range Extends to Negative Supply |
Single and Split Supply Operation |
ESD Clamps on the Inputs Increase Ruggedness of the Device without Affecting Operation |
Pb-Free Packages are Available |
Description | LM2904 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 3 |
VS Max (V) | 32 |
Iq Typ (mA) | 0.75 |
VOS Max (mV) | 7 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 0.6 |
IO Typ (mA) | 40 |
ΔVOS/ΔT (μV/C) | 7 |
eN (nV/√Hz) | - |
Ibias Typ (pA) | -45000 |
CMRR Typ (dB) | 70 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 105 |
Package Type | Micro8 |
Ic,operational Amplifier,dual,bipolar,tssop,8Pin,plastic |Onsemi LM2904ADMR2G | Newark Electronics |
LM Series 0.6 V/us 32 V SMT Single Supply Quad Operational Amplifier - MICRO-8 | Future Electronics |
OP Amp Dual GP ±16V/32V 8-Pin Micro T/R | Avnet America |
OP-AMP, DUAL, 1MHZ, 0.6V/US, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a LM2904ADMR2G?
Additional datasheets, footprints and schematics for LM2904ADMR2G are listed on our Part Details page. You can also find images and similar parts to LM2904ADMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904ADMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904ADMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904ADMR2G fall under?
The LM2904ADMR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM2904ADMR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904ADMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904ADMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2904ADMR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for LM2904ADMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904ADMR2G often in real-time on the comparison pages.
What if I can't find stock of LM2904ADMR2G?
You can fill out our help required form which you can use to request a quote for LM2904ADMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.