Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
No stock
|
Buy Now | |
Future Electronics | US$0.16 |
172,000
|
Buy Now | |
Newark Electronics | US$0.17 |
8,000
|
Buy Now | |
Avnet America | US$0.18 |
8,000
|
Buy Now | |
Chip One Stop | US$0.36 |
4,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
3,985
|
Buy Now | |
element14 | US$0.17 |
1,440
|
Buy Now | |
Farnell | US$0.16 |
1,440
|
Buy Now | |
EBV Elektronik | - |
272,000
|
Buy Now | |
Avnet Silica | - |
104,000
|
Buy Now |
Wide single supply voltage range or dual supplies +2 V to +36 V or ±1 V to ±18 V |
Very low supply current (0.4 mA) independent of supply voltage (1 mW/comparator at +5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ±5 nA typ. |
Input common-mode voltage range includes negative rail |
Low output saturation voltage: 250 mV typ. (IO= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Automotive qualification |
Related products See LM2903W for similar device with higher ESD performances See LM2903H for similar device with operating temperature up to 150 °C |
See LM2903W for similar device with higher ESD performances |
See LM2903H for similar device with operating temperature up to 150 °C |
Product Specifications |
---|
DS0507 Low-power dual voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM2903 Series 7 mV 36 V SMT Low-Power Dual Voltage Comparator - MiniSO-8 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM2903YST | Newark Electronics |
Comparator Dual ±18V/36V 8-Pin Mini-SO T/R | Avnet America |
IC: comparator | Transfer Multisort Elektronik |
MINI SOIC8/A°/LOW-POW DUAL VOL COMPARATR | element14 |
Comparator Dual �18V/36V 8-Pin Mini-SO T/R | EBV Elektronik |
Comparator dual,low power,+/-18V/36V | RS |
Where can I find additional details, specifications and documents for a LM2903YST?
Additional datasheets, footprints and schematics for LM2903YST are listed on our Part Details page. You can also find images and similar parts to LM2903YST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2903YST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903YST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2903YST fall under?
The LM2903YST is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2903YST when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903YST you can contact the distributor directly for product support, shipping queries etc.
Is the LM2903YST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2903YST have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for LM2903YST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2903YST often in real-time on the comparison pages.
What if I can't find stock of LM2903YST?
You can fill out our help required form which you can use to request a quote for LM2903YST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.