Status: | Active |
---|---|
Series: | LM2903 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
14,758
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
845,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
560,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
14,758
in stock
|
Buy Now | |
element14
from US$0.20
|
14,758
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,849
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
2,421
in stock
|
Buy Now | |
Avnet Silica
-
|
722,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
225,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Wide single supply voltage range or dual supplies +2 V to +36 V or ±1 V to ±18 V |
Very low supply current (0.4 mA) independent of supply voltage (1 mW/comparator at +5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ±5 nA typ. |
Input common-mode voltage range includes negative rail |
Low output saturation voltage: 250 mV typ. (IO= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Automotive qualification |
Related products See LM2903W for similar device with higher ESD performances See LM2903H for similar device with operating temperature up to 150 °C |
See LM2903W for similar device with higher ESD performances |
See LM2903H for similar device with operating temperature up to 150 °C |
Product Specifications |
---|
DS0507 Low-power dual voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM2903 Series 36 V 250 nA SMT Dual Low Power Voltage Comparator - SOIC-8 | Future Electronics |
Comparator Dual ±18V/36V 8-Pin SO N T/R | Avnet America |
So 8/A°/Low Power Dual Voltge Comparator | Newark Electronics |
SO 8/A°/LOW POWER DUAL VOLTGE COMPARATOR | element14 |
IC: comparator | Transfer Multisort Elektronik |
ST Comparator, Low Power, Dual, SOIC-8 | Distrelec |
Comparator Dual �18V/36V 8-Pin SO N T/R | Avnet Silica |
Comparator Dual ?18V/36V 8-Pin SO N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a LM2903YDT?
Additional datasheets, footprints and schematics for LM2903YDT are listed on our Part Details page. You can also find images and similar parts to LM2903YDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2903YDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903YDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2903YDT fall under?
The LM2903YDT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2903YDT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903YDT you can contact the distributor directly for product support, shipping queries etc.
Is the LM2903YDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2903YDT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2903YDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2903YDT often in real-time on the comparison pages.
What if I can't find stock of LM2903YDT?
You can fill out our help required form which you can use to request a quote for LM2903YDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.