LM2903QDRQ1

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2903QDRQ1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2903QDRQ1
Details for Texas Instruments

LM2903QDRQ1

AEC-Q100, Grade 0 and 1, Automotive High Voltage Dual Differential Comparator
Buy Directly from Texas Instruments (17075 in Stock)
$0.1400 per unit
Series Information for LM2903QDRQ1 - Texas Instruments

Description

COMPARATOR DIFFERENTIAL DUAL SOIC-8
This device consists of two independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies is possible, as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

Specifications

Comparator Type:
Differential
No. of Comparators:
2
Response Time:
1.3µs
Supply Voltage Range:
2V to 36V ± 1V to ± 18V
Comparator Case Style:
SOIC
No. of Pins:
8Pins
IC Output Type:
Open Collector
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifier Case Style:
SOIC
No.Comparators:
2
Output Compatibility:
CMOS MOS TTL
Supply Current:
800µA

Alternate Descriptions

Avnet America

Comparator Dual ±18V/36V 8-Pin SOIC T/R

Avnet America product

Avnet Europe

Comparator Dual ±18V/36V 8-Pin SOIC T/R

Avnet Europe product

Texas Instruments

AEC-Q100, Grade 0 and 1, Automotive High Voltage Dual Differential Comparator

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product