LM2903PWR

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2903PWR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2903PWR
Details for Texas Instruments

LM2903PWR

Dual differential comparator, automotive grade
Buy Directly from Texas Instruments (25097 in Stock)
$0.0800 per unit
Series Information for LM2903PWR - Texas Instruments

Features

  • feature
    Common-Mode Input Voltage Range Includes Ground
  • feature
    Differential Input Voltage Range Equal to Maximum-Rated Supply Voltage: u00b136 V
  • feature
    Low Input Bias Current: 25 nA (Typical)
  • feature
    Low Input Offset Current: 3 nA (Typical) (LM139)
  • feature
    Low Input Offset Voltage: 2 mV (Typical)
  • feature
    Low Output Saturation Voltage
  • feature
    Low Supply-Current Drain Independent of Supply Voltage: 0.4 mA (Typical) Per Comparator
  • feature
    On Products Compliant to MIL-PRF-38535,
  • feature
    Output Compatible With TTL, MOS, and CMOS
  • feature
    Single-Supply or Dual Supplies
  • feature
    Wide Range of Supply Voltage u2013 Maximum Rating: 2 V to 36 V u2013 Tested to 30 V: Non-V Devices u2013 Tested to 32 V: V-Suffix Devices

Description

COMPARATOR DUAL SMD 2903 TSSOP8
These devices consist of two independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships. The LM193 device is characterized for operation from −55°C to 125°C. The LM293 and LM293A devices are characterized for operation from −25°C to 85°C. The LM393 and LM393A devices are characterized for operation from 0°C to 70°C. The LM2903 device is characterized for operation from −40°C to 125°C.

Specifications

Comparator Type:
Differential
No. of Comparators:
2
Response Time:
300ns
Supply Voltage Range:
2V to 36V
Comparator Case Style:
TSSOP
No. of Pins:
8Pins
IC Output Type:
CMOS MOS TTL
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifier Case Style:
TSSOP
Base Number:
2903
Comparator Features:
Open Collector Open Drain
IC Generic Number:
2903
Logic Function Number:
2903
No.Comparators:
2
Operating Temperature Range:
-40°C to +125°C
Output Compatibility:
CMOS MOS TTL
Supply Current:
800µA
Supply Voltage Max:
36V
Supply Voltage Min:
2V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

Comparator Dual ±18V/36V 8-Pin TSSOP T/R

Avnet America product

Avnet Europe

Comparator Dual ±18V/36V 8-Pin TSSOP T/R

Avnet Europe product

Texas Instruments

Dual differential comparator, automotive grade

Texas Instruments product

Distrelec

.12

Distrelec product