LM2903M Amplifiers & Comparators by ON Semiconductor

IC COMPARATOR DUAL DIFF 8SOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
No stock
Buy Now
Logo for RS
RS
from US$1.30
1,380
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
-
Buy Now
Logo for element14
element14
from US$1.40
-
Buy Now

Specifications

Comparator Type Differential
No. of Comparators 2 Comparators, 2
Response Time 1.4µs
Supply Voltage Range ± 1V to ± 18V
Comparator Case Style SOP
No. of Pins 8Pins
IC Output Type CMOS MOS Open Collector / Drain TTL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SOP
Base Number 2903
No.Comparators 2
Operating Temperature Range -40°C to +85°C
Output Compatibility CMOS MOS TTL
Output Offset Voltage Max 7mV
Supply Current 1mA
Supply Voltage Max 36V
Supply Voltage Min 2V
Termination Type Surface Mount Device

Alternative Descriptions

IC, COMPARATOR, DUAL, DIFF, 8SOP | Farnell


LM2903M Amplifiers & Comparators by Texas Instruments

COMPARATOR DUAL SMD 2903 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM193-N series consists of two independent precision voltage comparators with an offset voltage specification as low as 2.0 mV max for two comparators which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage. These comparators also have a unique characteristic in that the input common-mode voltage range includes ground, even though operated from a single power supply voltage. Application areas include limit comparators, simple analog to digital converters; pulse, squarewave and time delay generators; wide range VCO; MOS clock timers; multivibrators and high voltage digital logic gates. The LM193-N series was designed to directly interface with TTL and CMOS. When operated from both plus and minus power supplies, the LM19-N series will directly interface with MOS logic where their low power drain is a distinct advantage over standard comparators. The LM393 and LM2903 parts are available in TI’s innovative thin DSBGA package with 8 (12 mil) large bumps.

Specifications

Comparator Type Precision
No. of Comparators 2 Comparators, 2
Response Time 1.5µs
Supply Voltage Range ± 1V to ± 18V
Comparator Case Style SOIC
No. of Pins 8Pins
IC Output Type CMOS DTL ECL MOS TTL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SOIC
Base Number 2903
Comparator Features Dual Low Power
Device Marking LM2903M
IC Generic Number 2903
Logic Function Number 2903
No.Comparators 2
Operating Temperature Range -40°C to +85°C
Output Compatibility CMOS DTL ECL MOS TTL
Supply Current 1mA
Supply Voltage Max 36V
Supply Voltage Min 2V

Alternative Descriptions

Analog Comparators, LM2903M | RS
Comparator Dual, Smd, 2903, Soic8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2903M?

Additional datasheets, footprints and schematics for LM2903M are listed on our Part Details page. You can also find images and similar parts to LM2903M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2903M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2903M fall under?

The LM2903M is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LM2903M when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903M you can contact the distributor directly for product support, shipping queries etc.

Is the LM2903M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2903M have stock available?

Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM2903M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2903M often in real-time on the comparison pages.

What if I can't find stock of LM2903M?

You can fill out our help required form which you can use to request a quote for LM2903M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay