Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.16
|
44,753
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
6,635
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 2 |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
AEC-Q100, Grade 0 and 1, Automotive High Voltage Dual Differential Comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Differential, Dual, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2903AVQDRQ1?
Additional datasheets, footprints and schematics for LM2903AVQDRQ1 are listed on our Part Details page. You can also find images and similar parts to LM2903AVQDRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2903AVQDRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903AVQDRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2903AVQDRQ1 fall under?
The LM2903AVQDRQ1 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2903AVQDRQ1 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903AVQDRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2903AVQDRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2903AVQDRQ1 have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2903AVQDRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2903AVQDRQ1 often in real-time on the comparison pages.
What if I can't find stock of LM2903AVQDRQ1?
You can fill out our help required form which you can use to request a quote for LM2903AVQDRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.