Status: | Active |
---|---|
Series: | LM2902V |
RoHS: | Compliant |
Prices starting from US$0.14
Short Circuited Protected Outputs |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 32 V (LM224, LM324, LM324A) |
Low Input Bias Currents: 100 nA Maximum (LM324A) |
Four Amplifiers Per Package |
Internally Compensated |
Common Mode Range Extends to Negative Supply |
Industry Standard Pinouts |
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Operation |
Pb-Free Packages are Available* |
Description | LM2902V |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 3 |
VS Max (V) | 32 |
Iq Typ (mA) | 0.35 |
VOS Max (mV) | 7 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 0.6 |
IO Typ (mA) | 40 |
ΔVOS/ΔT (μV/C) | 7 |
eN (nV/√Hz) | - |
Ibias Typ (pA) | -90000 |
CMRR Typ (dB) | 70 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 125 |
Package Type | SOIC-14 |
Ic,operational Amplifier,quad,bipolar,sop,14Pin,plastic Rohs Compliant: Yes |Onsemi LM2902VDR2G | Newark Electronics |
LM Series 0.6 V/us 32 V SMT Single Supply Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±16V/32V 14-Pin SOIC T/R | Avnet America |
OP-AMP, 1MHZ, 0.6V/US, SOIC-14 | Farnell |
OP Amp Quad GP �16V/32V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM2902VDR2G?
Additional datasheets, footprints and schematics for LM2902VDR2G are listed on our Part Details page. You can also find images and similar parts to LM2902VDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902VDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902VDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902VDR2G fall under?
The LM2902VDR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM2902VDR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902VDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902VDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2902VDR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for LM2902VDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902VDR2G often in real-time on the comparison pages.
What if I can't find stock of LM2902VDR2G?
You can fill out our help required form which you can use to request a quote for LM2902VDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.