Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
200
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
1,749
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,530
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
996
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.3MHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 1.5V to ± 15V |
Base Number | 2902 |
Gain Bandwidth | 1.3MHz |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 30V |
Supply Voltage Min | 3V |
OP AMP, QUAD, 1.3MHZ, 0.4V/µS, 14PDIP | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | ± 1.5V to ± 13V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 13V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 26V |
Base Number | 2902 |
Gain Bandwidth | 1MHz |
IC Generic Number | 2902 |
Input Offset Voltage Max | 7mV |
Logic Function Number | 2902 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Quad, 26-V 1.2-MHz 2-mV offset voltage operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP 13V/26V 14-Pin PDIP | RS |
Op Amp, Quad Low Power, 2902, Dip14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2902N?
Additional datasheets, footprints and schematics for LM2902N are listed on our Part Details page. You can also find images and similar parts to LM2902N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902N fall under?
The LM2902N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2902N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902N you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2902N have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for LM2902N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902N often in real-time on the comparison pages.
What if I can't find stock of LM2902N?
You can fill out our help required form which you can use to request a quote for LM2902N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.