Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 26V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Product Range | - |
Quad 26-V 1-MHz operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
4 general use op amp,LM2902M 1MHz | RS |
Op Amp, 1Mhz, 0.5V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2902M/NOPB?
Additional datasheets, footprints and schematics for LM2902M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2902M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902M/NOPB fall under?
The LM2902M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2902M/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2902M/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM2902M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2902M/NOPB?
You can fill out our help required form which you can use to request a quote for LM2902M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.