Status: | Active |
---|---|
Series: | LM2902 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,951
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
657,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
337,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
9,140
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.10
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common-mode voltage range includes negative rail |
Large voltage gain: 100 dB |
Supply current per amplifier: 375 µA |
Low input bias current: 20 nA |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ± 1.5 V to ± 15 V |
Single supply: 3 V to 30 V |
Dual supplies: ± 1.5 V to ± 15 V |
Product Specifications |
---|
DS0506 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM2902 Series 30 V 1.3 MHz Low Power Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±15V/30V 14-Pin SO T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
Quad Op-Amp, GBW 1.3MHz, SR 0.4V/us, Voff 2mV, +/-1.5÷+/-15V, -40÷125°C | Micros |
OP Amp Quad GP +/-15/30V SOIC14 | RS |
OP Amp Quad GP �15V/30V 14-Pin SO T/R | Avnet Silica |
Op-Amp, Quad, 1.3Mhz, 0.4V/Us, Soic-14 | Newark Electronics |
OP AMP, QUAD, 30V, 1.3MHZ, 0.4V/US, 14SO | element14 |
Where can I find additional details, specifications and documents for a LM2902DT?
Additional datasheets, footprints and schematics for LM2902DT are listed on our Part Details page. You can also find images and similar parts to LM2902DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902DT fall under?
The LM2902DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2902DT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2902DT have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Chip One Stop and Micros have stock available or on a lead time for LM2902DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902DT often in real-time on the comparison pages.
What if I can't find stock of LM2902DT?
You can fill out our help required form which you can use to request a quote for LM2902DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.