Status: | Active |
---|---|
Series: | LM2902 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
95,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,224
in stock
|
Buy Now | |
element14
from US$0.22
|
968
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
964
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
69
in stock
|
Buy Now | |
EBV Elektronik
-
|
92,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now |
Short Circuited Protected Outputs |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 32 V (LM224, LM324, LM324A) |
Low Input Bias Currents: 100 nA Maximum (LM324A) |
Four Amplifiers Per Package |
Internally Compensated |
Common Mode Range Extends to Negative Supply |
Industry Standard Pinouts |
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Operation |
Pb-Free Packages are Available* |
Applications |
---|
Buffer Circuits |
Automotive |
End Products |
---|
Gain Circuits |
Industrial |
Description | LM2902 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 3 |
VS Max (V) | 32 |
Iq Typ (mA) | 0.35 |
VOS Max (mV) | 7 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 0.6 |
IO Typ (mA) | 40 |
ΔVOS/ΔT (μV/C) | 7 |
Ibias Typ (pA) | -90000 |
CMRR Typ (dB) | 70 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 105 |
Package Type | SOIC-14 |
LM Series 0.6 V/us 32 V SMT Single Supply Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±16V/32V 14-Pin SOIC T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
OP AMP, 1MHZ, 0.6V/uS, SOIC-14 | element14 |
Op Amp, 1Mhz, 0.6V/Us, Soic-14 | Newark Electronics |
Op Amp, Quad, Single Supply, 32 V Supply, -40 to 105 C, SOIC-14 | ON Semiconductor LM2902DR2G | RS Americas |
OP Amp Quad GP �16V/32V 14-Pin SOIC T/R | EBV Elektronik |
Operational Amplifier Quad 3-32V SOIC14 | RS |
OP-AMP, 1MHZ, 0.6V/US, SOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a LM2902DR2G?
Additional datasheets, footprints and schematics for LM2902DR2G are listed on our Part Details page. You can also find images and similar parts to LM2902DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902DR2G fall under?
The LM2902DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM2902DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2902DR2G have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for LM2902DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902DR2G often in real-time on the comparison pages.
What if I can't find stock of LM2902DR2G?
You can fill out our help required form which you can use to request a quote for LM2902DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.