Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.22 |
4,525
|
Buy Now | |
Future Electronics | US$0.07 |
1,792,500
|
Buy Now | |
Avnet America | US$0.25 |
1,010,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
10,610
|
Buy Now | |
EBV Elektronik | - |
32,500
|
Buy Now | |
element14 | US$0.23 |
-
|
Buy Now | |
Farnell | US$0.10 |
-
|
Buy Now | |
Newark Electronics | - |
-
|
Buy Now |
Wide single supply voltage range or dual supplies for all devices: +2 V to +36 V or ±1 V to ±18 V |
Very low supply current (1.1 mA) independent of supply voltage (1.4 mW/comparator at +5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ±5 nA typ. |
Input common-mode voltage range includes negative rail |
Low output saturation voltage:250 mV typ. (IO= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Product Specifications |
---|
DS0505 Low-power quad voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM2901 Series Quad 32 V 250 nA SMT Low Power Voltage Comparator - TSSOP-14 | Future Electronics |
Comparator Quad ±16V/32V 14-Pin TSSOP T/R | Avnet America |
IC: comparator | Transfer Multisort Elektronik |
Comparator Quad Low Power TSSOP14 | RS |
Comparator Quad �16V/32V 14-Pin TSSOP T/R | EBV Elektronik |
COMPARATOR, QUAD, 14TSSOP | element14 |
Signal Conditioning And Supply M |Stmicroelectronics LM2901PT | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2901PT?
Additional datasheets, footprints and schematics for LM2901PT are listed on our Part Details page. You can also find images and similar parts to LM2901PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901PT fall under?
The LM2901PT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901PT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901PT you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2901PT have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, RS and EBV Elektronik have stock available or on a lead time for LM2901PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901PT often in real-time on the comparison pages.
What if I can't find stock of LM2901PT?
You can fill out our help required form which you can use to request a quote for LM2901PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.