Status: | Unknown |
---|---|
Series: | LM2901 |
RoHS: | Compliant |
Single or Split Supply Operation |
Low Input Bias Current: 25 nA (Typ) |
Low Input Offset Current: +/- 5.0 nA (Typ) |
Input Common Mode Voltage Range to Gnd |
Low Output Saturation Voltage: 130 mV (Typ) @ 4.0 mA |
TTL and CMOS Compatible |
ESD Clamps on the Inputs Increase Reliability without Affecting Device Operation |
Applications |
---|
Signal Conditioning |
Automotive |
End Products |
---|
Industrial |
Consumer |
Compliance | Pb-free Halide free |
---|
General Purpose Comparator, Quad, 1.3 Us, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2901NG?
Additional datasheets, footprints and schematics for LM2901NG are listed on our Part Details page. You can also find images and similar parts to LM2901NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901NG fall under?
The LM2901NG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901NG when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901NG you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901NG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2901NG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LM2901NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901NG often in real-time on the comparison pages.
What if I can't find stock of LM2901NG?
You can fill out our help required form which you can use to request a quote for LM2901NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.