Comparator Type | Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Comparator Type | Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 2901 |
Comparator Features | Quad Low Power |
Device Marking | LM2901M |
IC Generic Number | 2901 |
Logic Function Number | 2901 |
No.Comparators | 4 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
COMPARATOR QUAD, SMD, 2901, SOIC14 | element14 |
Comparator Quad, Smd, 2901, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2901M?
Additional datasheets, footprints and schematics for LM2901M are listed on our Part Details page. You can also find images and similar parts to LM2901M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901M fall under?
The LM2901M is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901M when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901M you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2901M have stock available?
Authorised distributors including Farnell Contract, element14 and Newark Electronics have stock available or on a lead time for LM2901M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901M often in real-time on the comparison pages.
What if I can't find stock of LM2901M?
You can fill out our help required form which you can use to request a quote for LM2901M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.