Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V quad differential comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Differential Comparator, Quad 0.3 Us Soi | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2901DR?
Additional datasheets, footprints and schematics for LM2901DR are listed on our Part Details page. You can also find images and similar parts to LM2901DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901DR fall under?
The LM2901DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901DR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901DR you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2901DR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2901DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901DR often in real-time on the comparison pages.
What if I can't find stock of LM2901DR?
You can fill out our help required form which you can use to request a quote for LM2901DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.